Maxim Integrated MAX359MFE
- 收藏
- 对比
MAX359MFE
1551-MAX359MFE
逻辑 - 信号开关,多路复用器,解码器
--
大陆
立即发货

Single-Ended Multiplexer
1最小包装量--
MAX359MFE详情
Maxim Integrated MAX359MFE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reflow Temperature-Max (s)
未说明
Rohs Code
无
Manufacturer Part Number
MAX359MFE
Manufacturer
马克西姆集成产品
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Risk Rank
5.69
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
not_compliant
模拟 IC - 其他类型
SINGLE-ENDED MULTIPLEXER
MAX359MFE拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。