Maxim Integrated MAX3723UTP T
- 收藏
- 对比
MAX3723UTP T
1551-MAX3723UTP T
PMIC - 激光驱动器
QFN
大陆
立即发货

IC LASER DRIVER 2CH LDD QFN
1最小包装量--
MAX3723UTP T详情
Maxim Integrated MAX3723UTP T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
包装
Tape & Reel (TR)
已出版
2016
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
MAX3723
RoHS状态
ROHS3 Compliant
MAX3723UTP T拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。