Maxim Integrated MAX40661ATB/VY
- 收藏
- 对比
MAX40661ATB/VY
1551-MAX40661ATB/VY
线性 - 放大器 - 特殊用途
10-WFDFN Exposed Pad
大陆
立即发货

IC AMP LIDAR 10TDFN
1最小包装量--
MAX40661ATB/VY 详情
Maxim Integrated MAX40661ATB/VY 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
包装/外壳
10-WFDFN Exposed Pad
安装类型
Surface Mount, Wettable Flank
系列
Automotive, AEC-Q100
包装
Tube
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
跨阻放大器
应用
Automotive, LIDAR Receivers, Optical
RoHS状态
ROHS3 Compliant
MAX40661ATB/VY 拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated Products
Maxim Integrated Products
Maxim Integrated Products








哦! 它是空的。