Maxim Integrated MAX428ESA-T
- 收藏
- 对比
MAX428ESA-T
1551-MAX428ESA-T
集成电路(IC)
--
大陆
立即发货

Operational Amplifiers - Op Amps
1最小包装量--
MAX428ESA-T详情
Maxim Integrated MAX428ESA-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MAX428ESA-T
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Package Description
,
Risk Rank
5.8
Reflow Temperature-Max (s)
未说明
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.33.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
not_compliant
放大器类型
OPERATIONAL AMPLIFIER
MAX428ESA-T拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。