Maxim Integrated MAX4295EVKIT
- 收藏
- 对比
MAX4295EVKIT
1551-MAX4295EVKIT
评估板 - 音频放大器
--
大陆
立即发货

Access Hardware Development Tool Evaluation Kit For Mono/Stereo 2W Switch-Mode (Class-D) Audio Power Amplifiers
1最小包装量--
MAX4295EVKIT详情
Maxim Integrated MAX4295EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Hardware
包装
Box
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX4295EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Analog Devices / Maxim Integrated
Maxim
Analog Devices / Maxim Integrated
Maxim
Maxim
Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。