Maxim Integrated MAX4389EXT/V
- 收藏
- 对比
MAX4389EXT/V
1551-MAX4389EXT/V
集成电路(IC)
--
大陆
立即发货

MAX4389EXT/V datasheet pdf and Integrated Circuits (ICs) product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX4389EXT/V 详情
Maxim Integrated MAX4389EXT/V 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MAX4389EXT/V+
Rohs Code
有
Part Life Cycle Code
不推荐
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Package Description
,
Risk Rank
5.7
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
Usage Level
Automotive grade
JESD-609代码
e4
无铅代码
有
ECCN 代码
EAR99
端子表面处理
Nickel/Gold (Ni/Au)
HTS代码
8542.33.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
放大器类型
OPERATIONAL AMPLIFIER
筛选水平
AEC-Q100
MAX4389EXT/V 拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。