Maxim Integrated MAX44004EVSYS#
- 收藏
- 对比
MAX44004EVSYS#
1551-MAX44004EVSYS#
评估板 - 传感器
--
大陆
立即发货

EVALUATION FOR MAX44004GDT
1最小包装量--
MAX44004EVSYS#详情
Maxim Integrated MAX44004EVSYS#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Box
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 供电
1.7V~3.6V
界面
I2C
使用的 IC/零件
MAX44004
提供的内容
Board(s)
传感器类型
Light, Ambient
RoHS状态
ROHS3 Compliant
MAX44004EVSYS#拓展信息
Analog Devices / Maxim Integrated
Maxim
Maxim
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。