Maxim Integrated MAX4618CPE T
- 收藏
- 对比
MAX4618CPE T
1551-MAX4618CPE T
集成电路(IC)
--
大陆
立即发货

MAX4618CPE T datasheet pdf and Integrated Circuits (ICs) product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX4618CPE T详情
Maxim Integrated MAX4618CPE T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MAX4618CPE+T
Part Life Cycle Code
活跃
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Package Description
,
Risk Rank
5.61
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
unknown
模拟 IC - 其他类型
差分复用器
MAX4618CPE T拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。