Maxim Integrated MAX4643EUA TG05
- 收藏
- 对比
MAX4643EUA TG05
1551-MAX4643EUA TG05
接口 - 模拟开关,多路复用器,多路分解器
--
大陆
立即发货

INTEGRATED CIRCUIT
1最小包装量--
MAX4643EUA TG05详情
Maxim Integrated MAX4643EUA TG05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Tape & Reel (TR)
JESD-609代码
e0
无铅代码
no
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
端子表面处理
Tin/Lead (Sn85Pb15)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
240
Reach合规守则
not_compliant
时间@峰值回流温度-最大值(s)
20
模拟 IC - 其他类型
SPST
RoHS状态
Non-RoHS Compliant
MAX4643EUA TG05拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。