Maxim Integrated MAX4645EUK
- 收藏
- 对比
MAX4645EUK
1551-MAX4645EUK
逻辑 - 信号开关,多路复用器,解码器
--
大陆
立即发货

SPST, 1 Func, 1 Channel, CMOS, PDSO5, SOT-23, 5 PIN
1最小包装量--
MAX4645EUK详情
Maxim Integrated MAX4645EUK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
Rohs Code
有
Manufacturer Part Number
MAX4645EUK+
Manufacturer
马克西姆集成产品
Part Life Cycle Code
活跃
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Risk Rank
5.35
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
HTS代码
8542.39.00.01
Reach合规守则
compliant
模拟 IC - 其他类型
SPST
MAX4645EUK拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。