Maxim Integrated MAX5021EVKIT
- 收藏
- 对比
MAX5021EVKIT
1551-MAX5021EVKIT
评估板 - DC/DC 与 AC/DC(离线)SMPS
--
大陆
立即发货

Power Management IC Development Tools MAX5021 Eval Kit
1最小包装量--
MAX5021EVKIT详情
Maxim Integrated MAX5021EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2012
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
频率开关
262kHz
使用的 IC/零件
MAX5021
提供的内容
Board(s)
评估套件
有
板型
Fully Populated
主要目的
AC/DC, Primary Side
调节器拓扑
正向转换器
RoHS状态
ROHS3 Compliant
MAX5021EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim







哦! 它是空的。