Maxim Integrated MAX5093EVKIT
- 收藏
- 对比
MAX5093EVKIT
1551-MAX5093EVKIT
评估板 - DC/DC 与 AC/DC(离线)SMPS
--
大陆
立即发货

EVAL KIT FOR MAX5093
1最小包装量--
MAX5093EVKIT详情
Maxim Integrated MAX5093EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2006
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
使用的 IC/零件
MAX5093
提供的内容
Board(s)
评估套件
有
板型
Fully Populated
主要目的
DC/DC, Step Up with LDO
输出和类型
1, Non-Isolated
调节器拓扑
Buck-Boost
RoHS状态
Non-RoHS Compliant
无铅
含铅
MAX5093EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim







哦! 它是空的。