注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1586.553305
10
¥1496.748405
100
¥1412.026796
500
¥1332.100746
1000
¥1256.69882
Maxim Integrated MAX5852EVKIT
- 收藏
- 对比
MAX5852EVKIT
1551-MAX5852EVKIT
评估板 - 数模转换器(DAC)
--
大陆
立即发货

Data Conversion IC Development Tools Eval Kit MAX5851, MAX5852 (Dual, 8-Bit, 165Msps, Current-Output DAC)
--最小包装量--
¥
总价: ¥
MAX5852EVKIT详情
Maxim Integrated MAX5852EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
包装
Box
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
工作电源电压
3V
界面
Parallel
RoHS状态
Non-RoHS Compliant
MAX5852EVKIT拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated






哦! 它是空的。