Maxim Integrated MAX5853ETL TGH7
- 收藏
- 对比
MAX5853ETL TGH7
1551-MAX5853ETL TGH7
数据采集 - 数模转换器(DAC)
--
大陆
立即发货

MAX5853ETL TGH7 datasheet pdf and Data Acquisition - Digital to Analog Converters (DAC) product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX5853ETL TGH7详情
Maxim Integrated MAX5853ETL TGH7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
无铅代码
yes
湿度敏感性等级(MSL)
1 (Unlimited)
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
比特数
10
转换器类型
D/A CONVERTER
RoHS状态
符合RoHS标准
MAX5853ETL TGH7拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。