Maxim Integrated MAX5860HUXH
- 收藏
- 对比
MAX5860HUXH
1551-MAX5860HUXH
数据采集 - 数模转换器(DAC)
FCBGA
大陆
立即发货

High-Density Downstream Cable QAM Modulator 280-pin FCBGA Tray
1最小包装量--
MAX5860HUXH 详情
Maxim Integrated MAX5860HUXH 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
FCBGA
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
最高工作温度
85°C
最小工作温度
0°C
RoHS状态
ROHS3 Compliant
MAX5860HUXH 拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。