注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1458.432304
10
¥1375.879536
100
¥1297.999558
500
¥1224.527884
1000
¥1155.214983
Maxim Integrated MAX5873EVKIT
- 收藏
- 对比
MAX5873EVKIT
1551-MAX5873EVKIT
评估板 - 数模转换器(DAC)
--
大陆
立即发货

EV Kits Is Fully Assembled And Tested Surface-Mount Circuit Board
--最小包装量--
¥
总价: ¥
MAX5873EVKIT详情
Maxim Integrated MAX5873EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
包装
Box
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
MAX5873EVKIT拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated






哦! 它是空的。