Maxim Integrated MAX5885EVKIT
- 收藏
- 对比
MAX5885EVKIT
1551-MAX5885EVKIT
评估板 - 数模转换器(DAC)
--
大陆
立即发货

Access Development Tools Evaluation Kit For MAX5885 DAC
1最小包装量--
MAX5885EVKIT详情
Maxim Integrated MAX5885EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
已出版
2003
包装
Box
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
RoHS状态
Non-RoHS Compliant
辐射硬化
无
MAX5885EVKIT拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。