注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1198.40659
10
¥1130.572254
100
¥1066.577597
500
¥1006.205284
1000
¥949.250269
Maxim Integrated MAX5886EVKIT
- 收藏
- 对比
MAX5886EVKIT
1551-MAX5886EVKIT
评估板 - 数模转换器(DAC)
--
大陆
立即发货

EV Kits Is Fully Assembled And Tested Surface-Mount Circuit Board
--最小包装量--
¥
总价: ¥
MAX5886EVKIT详情
Maxim Integrated MAX5886EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
包装
Box
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
MAX5886EVKIT拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated






哦! 它是空的。