Maxim Integrated MAX6138AEXR30
- 收藏
- 对比
MAX6138AEXR30
1551-MAX6138AEXR30
PMIC - 电压基准
--
大陆
立即发货

MAX6138AEXR30 datasheet pdf and PMIC - Voltage Reference product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX6138AEXR30详情
Maxim Integrated MAX6138AEXR30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
切割胶带
JESD-609代码
e0
无铅代码
no
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
端子表面处理
Tin/Lead (Sn85Pb15)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
not_compliant
时间@峰值回流温度-最大值(s)
未说明
模拟 IC - 其他类型
两端电压参考
RoHS状态
Non-RoHS Compliant
MAX6138AEXR30拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。