Maxim Integrated MAX629ESA TG071
- 收藏
- 对比
MAX629ESA TG071
1551-MAX629ESA TG071
PMIC - 稳压器 - DC DC 开关稳压器
--
大陆
立即发货

Voltage Regulators - Switching Regulators 28V Boost/Invert DC/DC Converte
1最小包装量--
MAX629ESA TG071详情
Maxim Integrated MAX629ESA TG071重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MAX629ESA+TG071
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Package Description
,
Risk Rank
5.84
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
模拟 IC - 其他类型
开关稳压器
MAX629ESA TG071拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。