Maxim Integrated MAX6309UK31D3
- 收藏
- 对比
MAX6309UK31D3
1551-MAX6309UK31D3
PMIC - 监控器
--
大陆
立即发货

MAX6309UK31D3 datasheet pdf and PMIC - Supervisors product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX6309UK31D3 详情
Maxim Integrated MAX6309UK31D3 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Tape & Reel
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn)
HTS代码
8542.39.00.01
Reach合规守则
compliant
模拟 IC - 其他类型
电源支持电路
RoHS状态
符合RoHS标准
MAX6309UK31D3 拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。