Maxim Integrated MAX6329SHUT
- 收藏
- 对比
MAX6329SHUT
1551-MAX6329SHUT
PMIC - 稳压器 - 线性
--
大陆
立即发货

MAX6329SHUT datasheet pdf and PMIC - Voltage Regulators - Linear product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX6329SHUT详情
Maxim Integrated MAX6329SHUT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
切割胶带
JESD-609代码
e3
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn)
HTS代码
8542.39.00.01
调节器类型
FIXED/ADJUSTABLE POSITIVE SINGLE OUTPUT LDO REGULATOR
达到SVHC
compliant
RoHS状态
符合RoHS标准
MAX6329SHUT拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。