Maxim Integrated MAX6366LKA23
- 收藏
- 对比
MAX6366LKA23
1551-MAX6366LKA23
PMIC - 监控器
--
大陆
立即发货

MAX6366LKA23 datasheet pdf and PMIC - Supervisors product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX6366LKA23详情
Maxim Integrated MAX6366LKA23重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
切割胶带
JESD-609代码
e0
无铅代码
no
湿度敏感性等级(MSL)
1 (Unlimited)
端子表面处理
Tin/Lead (Sn85Pb15)
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
RoHS状态
Non-RoHS Compliant
MAX6366LKA23拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。