Maxim Integrated MAX6386XS30D3 T
- 收藏
- 对比
MAX6386XS30D3 T
1551-MAX6386XS30D3 T
PMIC - 监控器
--
大陆
立即发货

MAX6386XS30D3 T datasheet pdf and PMIC - Supervisors product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX6386XS30D3 T详情
Maxim Integrated MAX6386XS30D3 T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Tape & Reel (TR)
无铅代码
yes
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
4
RoHS状态
符合RoHS标准
无铅
无铅
MAX6386XS30D3 T拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。