Maxim Integrated MAX6386XS44D1-T
- 收藏
- 对比
MAX6386XS44D1-T
1551-MAX6386XS44D1-T
PMIC - 监控器
--
大陆
立即发货

MAX6386XS44D1-T datasheet pdf and PMIC - Supervisors product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX6386XS44D1-T详情
Maxim Integrated MAX6386XS44D1-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
包装
Tape & Reel
无铅代码
no
ECCN 代码
EAR99
HTS代码
8542.39.00.01
达到SVHC
not_compliant
RoHS状态
Non-RoHS Compliant
MAX6386XS44D1-T拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。