Maxim Integrated MAX6461XR18 TGA7
- 收藏
- 对比
MAX6461XR18 TGA7
1551-MAX6461XR18 TGA7
PMIC - 监控器
SC-70, SOT-323
大陆
立即发货

IC SUPERVISOR 1 CHANNEL SC70-3
1最小包装量--
MAX6461XR18 TGA7详情
Maxim Integrated MAX6461XR18 TGA7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
SC-70, SOT-323
供应商器件包装
SC-70-3
操作温度
-40°C~125°C TA
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Simple Reset/Power-On Reset
输出量
Push-Pull, Push-Pull
重置
低电平有效
电压 - 阈值
1.8V
监测的电压数量
1
重置超时
14μs Typical Propagation Delay
MAX6461XR18 TGA7拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。