Maxim Integrated MAX6462XR26
- 收藏
- 对比
MAX6462XR26
1551-MAX6462XR26
PMIC - 监控器
--
大陆
立即发货

MAX6462XR26 datasheet pdf and PMIC - Supervisors product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX6462XR26详情
Maxim Integrated MAX6462XR26重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
切割胶带
JESD-609代码
e3
无铅代码
yes
端子表面处理
Matte Tin (Sn)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
时间@峰值回流温度-最大值(s)
未说明
模拟 IC - 其他类型
电源支持电路
RoHS状态
符合RoHS标准
MAX6462XR26拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。