Maxim Integrated MAX6613MXK/GG8
- 收藏
- 对比
MAX6613MXK/GG8
1551-MAX6613MXK/GG8
温度传感器 - 模拟和数字输出
5-TSSOP, SC-70-5, SOT-353
大陆
立即发货

INTEGRATED CIRCUIT
1最小包装量--
MAX6613MXK/GG8详情
Maxim Integrated MAX6613MXK/GG8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
5-TSSOP, SC-70-5, SOT-353
包装
Tape & Reel (TR)
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
MAX6613
传感器/传感器类型
TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT
MAX6613MXK/GG8拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。