Maxim Integrated MAX6642ATT96
- 收藏
- 对比
MAX6642ATT96
1551-MAX6642ATT96
温度传感器 - 模拟和数字输出
--
大陆
立即发货

IC INTEGRATED CIRCUIT
1最小包装量--
MAX6642ATT96 详情
Maxim Integrated MAX6642ATT96 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Bulk
无铅代码
yes
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
传感器/传感器类型
TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL
RoHS状态
ROHS3 Compliant
MAX6642ATT96 拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。