Maxim Integrated MAX6649MUA TG65
- 收藏
- 对比
MAX6649MUA TG65
1551-MAX6649MUA TG65
温度传感器 - 模拟和数字输出
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
大陆
立即发货

INTEGRATED CIRCUIT
1最小包装量--
MAX6649MUA TG65详情
Maxim Integrated MAX6649MUA TG65重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
供应商器件包装
8-uMAX
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
MAX6649
MAX6649MUA TG65拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。