Maxim Integrated MAX6658MSA TG51
- 收藏
- 对比
MAX6658MSA TG51
1551-MAX6658MSA TG51
温度传感器 - 模拟和数字输出
8-SOIC (0.154, 3.90mm Width)
大陆
立即发货

INTEGRATED CIRCUIT
1最小包装量--
MAX6658MSA TG51详情
Maxim Integrated MAX6658MSA TG51重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-SOIC (0.154, 3.90mm Width)
供应商器件包装
8-SOIC
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
MAX6658
MAX6658MSA TG51拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。