Maxim Integrated MAX6681EVKIT
- 收藏
- 对比
MAX6681EVKIT
1551-MAX6681EVKIT
评估板 - 传感器
--
大陆
立即发货

EV Kit Is An Assembled And Tested PC Board That Demonstrates The MAX6681 Temperature Sensor
1最小包装量--
MAX6681EVKIT详情
Maxim Integrated MAX6681EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Box
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
界面
I2C, SMBus
使用的 IC/零件
MAX6681
提供的内容
Board(s)
评估套件
有
传感器类型
Temperature
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX6681EVKIT拓展信息
Analog Devices / Maxim Integrated
Maxim
Maxim
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。