注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥593.921375
10
¥560.303179
100
¥528.587912
500
¥498.667836
1000
¥470.441358
Maxim Integrated MAX6964EVKIT
- 收藏
- 对比
MAX6964EVKIT
1551-MAX6964EVKIT
评估板 - LED 驱动器
--
大陆
立即发货

Evaluation Kit Is A Fully Assembled And Tested Surface-Mount, 17-Output LED Driver/GPO Controller Printed-Circuit Board
--最小包装量--
¥
总价: ¥
MAX6964EVKIT详情
Maxim Integrated MAX6964EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
包装
Box
已出版
2013
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
MAX6964EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated






哦! 它是空的。