注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥612.308539
10
¥577.649566
100
¥544.952417
500
¥514.106056
1000
¥485.005713
Maxim Integrated MAX6966EVKIT
- 收藏
- 对比
MAX6966EVKIT
1551-MAX6966EVKIT
评估板 - LED 驱动器
--
大陆
立即发货

EV Kits Is Fully Assembled And Tested Surface-Mount Circuit Board
--最小包装量--
¥
总价: ¥
MAX6966EVKIT详情
Maxim Integrated MAX6966EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
底架
表面贴装
包装
Box
已出版
2008
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX6966EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated






哦! 它是空的。