Maxim Integrated MAX7231CFIQH-TD
- 收藏
- 对比
MAX7231CFIQH-TD详情
Maxim Integrated MAX7231CFIQH-TD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MAX7231CFIQH-TD
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Package Description
,
Risk Rank
5.91
Reflow Temperature-Max (s)
未说明
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
接口IC类型
液晶显示器驱动器
MAX7231CFIQH-TD拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。