Maxim Integrated MAX724CCK-SL
- 收藏
- 对比
MAX724CCK-SL
1551-MAX724CCK-SL
集成电路(IC)
--
大陆
立即发货

Switching Voltage Regulators
1最小包装量--
MAX724CCK-SL详情
Maxim Integrated MAX724CCK-SL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MAX724CCK-SL
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Risk Rank
5.88
Reflow Temperature-Max (s)
未说明
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
not_compliant
模拟 IC - 其他类型
开关稳压器
MAX724CCK-SL拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。