注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥236.019503
10
¥222.659911
100
¥210.056517
500
¥198.166527
1000
¥186.949551
Maxim Integrated MAX756EVKIT-SO
- 收藏
- 对比
MAX756EVKIT-SO
1551-MAX756EVKIT-SO
评估板 - DC/DC 与 AC/DC(离线)SMPS
--
大陆
立即发货

Power Management IC Development Tools MAX756 Eval Kit
--最小包装量--
¥
总价: ¥
MAX756EVKIT-SO详情
Maxim Integrated MAX756EVKIT-SO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
输出电压
5.5V
输出电流
300μA
RoHS状态
Non-RoHS Compliant
MAX756EVKIT-SO拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated






哦! 它是空的。