Maxim Integrated MAX77640EVKIT#
- 收藏
- 对比
MAX77640EVKIT#
1551-MAX77640EVKIT#
评估板 - DC/DC 与 AC/DC(离线)SMPS
--
大陆
立即发货

EVAL PMIC LDO MAX77640
1最小包装量--
MAX77640EVKIT#详情
Maxim Integrated MAX77640EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
使用的 IC/零件
MAX77640
提供的内容
Board(s)
板型
Fully Populated
主要目的
DC/DC, Step Up or Down with LDO
输出和类型
3, Non-Isolated
调节器拓扑
Buck-Boost
RoHS状态
ROHS3 Compliant
MAX77640EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。