Maxim Integrated MAX8511ETA31
- 收藏
- 对比
MAX8511ETA31
1551-MAX8511ETA31
PMIC - 稳压器 - 线性
--
大陆
立即发货

IC REG LINEAR 3.1V 120MA 8TDFN
1最小包装量--
MAX8511ETA31 详情
Maxim Integrated MAX8511ETA31 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
JESD-609代码
e3
零件状态
PRODUCTION (Last Updated: 1 month ago)
湿度敏感性等级(MSL)
1 (Unlimited)
端子表面处理
Matte Tin (Sn)
极性
Positive
RoHS状态
符合RoHS标准
MAX8511ETA31 拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。