Maxim Integrated MAX8571EVKIT
- 收藏
- 对比
MAX8571EVKIT
1551-MAX8571EVKIT
评估板 - DC/DC 与 AC/DC(离线)SMPS
--
大陆
立即发货

Fiber Optic Development Tools Eval Kit MAX8570, MAX8571, MAX8572, MAX8573, MAX8574, MAX8575 (High-Efficiency LCD Boost with True Shut
1最小包装量--
MAX8571EVKIT详情
Maxim Integrated MAX8571EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2013
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
工作电源电压
5.5V
RoHS状态
Non-RoHS Compliant
MAX8571EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim







哦! 它是空的。