Maxim Integrated MAX8596ZEVKIT
- 收藏
- 对比
MAX8596ZEVKIT
1551-MAX8596ZEVKIT
评估板 - LED 驱动器
--
大陆
立即发货

HIGH-EFFICIENCY, 32V STEP-UP CONVERTERS W. TE
1最小包装量--
MAX8596ZEVKIT详情
Maxim Integrated MAX8596ZEVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Box
已出版
2013
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
MAX8596ZEVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。