Maxim Integrated MAX86176EVSYS#
- 收藏
- 对比
MAX86176EVSYS#
1551-MAX86176EVSYS#
评估板 - 传感器
--
大陆
立即发货

Optical Sensor Development Tools EV kit to evaluate MAX86176
1最小包装量--
MAX86176EVSYS#详情
Maxim Integrated MAX86176EVSYS#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
MAX86176
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
包装
Bulk
类型
Optical PPG and Single-Lead ECG AFE
产品
评估套件
MAX86176EVSYS#拓展信息
Maxim
Analog Devices / Maxim Integrated
Maxim
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。