Maxim Integrated MAX9077EKA-TG1K
- 收藏
- 对比
MAX9077EKA-TG1K
1551-MAX9077EKA-TG1K
集成电路(IC)
--
大陆
立即发货

MAX9077EKA-TG1K datasheet pdf and Integrated Circuits (ICs) product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX9077EKA-TG1K详情
Maxim Integrated MAX9077EKA-TG1K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MAX9077EKA-TG1K
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Package Description
,
Risk Rank
5.36
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
放大器类型
COMPARATOR
MAX9077EKA-TG1K拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。