Maxim Integrated MAX9111EKA/GH9
- 收藏
- 对比
MAX9111EKA/GH9详情
Maxim Integrated MAX9111EKA/GH9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
Rohs Code
无
Manufacturer Part Number
MAX9111EKA/GH9
Manufacturer
马克西姆集成产品
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Risk Rank
5.37
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
接口IC类型
LINE RECEIVER
MAX9111EKA/GH9拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。