Maxim Integrated MAX9113EKA/GH9
- 收藏
- 对比
MAX9113EKA/GH9
1551-MAX9113EKA/GH9
线性 - 比较器
--
大陆
立即发货

MAX9113EKA/GH9 datasheet pdf and Linear - Comparators product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX9113EKA/GH9详情
Maxim Integrated MAX9113EKA/GH9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
包装
Bulk
无铅代码
no
ECCN 代码
EAR99
HTS代码
8542.39.00.01
接口IC类型
LINE RECEIVER
辐射硬化
无
RoHS状态
符合RoHS标准
MAX9113EKA/GH9拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。