Maxim Integrated MAX913MSA/PR
- 收藏
- 对比
MAX913MSA/PR
1551-MAX913MSA/PR
线性 - 比较器
--
大陆
立即发货

MAX913MSA/PR datasheet pdf and Linear - Comparators product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX913MSA/PR详情
Maxim Integrated MAX913MSA/PR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
无铅代码
no
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
HTS代码
8542.39.00.01
放大器类型
COMPARATOR
辐射硬化
无
RoHS状态
符合RoHS标准
MAX913MSA/PR拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。