Maxim Integrated MAX9258AGCM/V W
- 收藏
- 对比
MAX9258AGCM/V W
1551-MAX9258AGCM/V W
集成电路(IC)
--
大陆
立即发货

MAX9258AGCM/V W datasheet pdf and Integrated Circuits (ICs) product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX9258AGCM/V W详情
Maxim Integrated MAX9258AGCM/V W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MAX9258AGCM/V+W
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Package Description
,
Risk Rank
5.66
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
接口IC类型
LINE RECEIVER
MAX9258AGCM/V W拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。