Maxim Integrated MAX9775EBX G45
- 收藏
- 对比
MAX9775EBX G45
1551-MAX9775EBX G45
线性 - 放大器 - 音频
--
大陆
立即发货

MAX9775EBX G45 datasheet pdf and Linear - Amplifiers - Audio product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX9775EBX G45详情
Maxim Integrated MAX9775EBX G45重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
无铅代码
yes
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
消费者集成电路类型
音量控制电路
RoHS状态
Non-RoHS Compliant
MAX9775EBX G45拓展信息
Maxim Integrated
Maxim Integrated
Analog Devices / Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。