Maxim Integrated MAX985EUK TG002
- 收藏
- 对比
MAX985EUK TG002
1551-MAX985EUK TG002
线性 - 比较器
--
大陆
立即发货

INTEGRATED CIRCUIT
1最小包装量--
MAX985EUK TG002详情
Maxim Integrated MAX985EUK TG002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Tape & Reel (TR)
无铅代码
no
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
not_compliant
时间@峰值回流温度-最大值(s)
未说明
放大器类型
COMPARATOR
RoHS状态
ROHS3 Compliant
MAX985EUK TG002拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。