Maxim Integrated MAX999EUK/GH9
- 收藏
- 对比
MAX999EUK/GH9
1551-MAX999EUK/GH9
线性器件 - 放大器 - 仪器、运算放大器、缓冲放大器
--
大陆
立即发货

MAX999EUK/GH9 datasheet pdf and Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps product details from Maxim Integrated stock available at utmel
1最小包装量--
MAX999EUK/GH9详情
Maxim Integrated MAX999EUK/GH9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
已出版
2014
无铅代码
no
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
HTS代码
8542.39.00.01
放大器类型
COMPARATOR
辐射硬化
无
RoHS状态
符合RoHS标准
MAX999EUK/GH9拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。